Win Source Part Number: 1022882-PCM2906CEVM-
Category: Development Boards, Kits, Programmers>Evaluati
Type: Audio
Package: Box
Standard Package: 1
Function: CODEC
Supplied Contents: Board(s)
Utilized IC / Part: PCM2906C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: PCM2906CEVMU,296-309
Base Product Number: PCM2906
RoHS Status: Not applicable
EVAL MODULE FOR PCM2906C-U
PCM2906C CODEC Audio Evaluation Board
EVAL MODULE FOR PCM2906C-U
EVALUATION BOARD, STEREO AUDIO CODEC; Silicon Manufacturer:Texas Instruments; Silicon Core Number:PCM2906C; Kit Application Type:Audio; Application Sub Type:Stereo Audio CODEC; Kit Contents:Eval Board PCM2906C; Product Range:-; RoHS Compliant: Yes
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1022882-PCM2906CEVM-U | PCM2906CEVM-U | 296-30976-ND | PCM2906CEVM-U | 29AH7045 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | EVAL MODULE FOR PCM2906C-U | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Evaluation Board, Stereo Audio Codec; Silicon Manufacturer Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |