PCM2902C CODEC Audio Evaluation Board
EVAL MODULE FOR PCM2902C USB Audio CODEC No PCM2902C Stereo 16 Bit 8 ~ 48 kHz
Manufacturer: Texas Instruments
Win Source Part Number: 791574-PCM2902CEVM-U
Main Purpose: Audio, CODEC
Supplied Contents: Board(s)
Primary Attributes: Stereo, 16 Bit, 8 ~ 48kHz
Embedded: No
Utilized IC / Part: PCM2902C
Family Name: PCM2902
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
EVALUATION BOARD, AUDIO; Silicon Manufacturer:Texas Instruments; Silicon Core Number:PCM2902C; Kit Application Type:Audio; Application Sub Type:Stereo Audio CODEC; Kit Contents:Eval Board PCM2702C; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Audio IC Development Tools PCM2902C Eval Mod
EVAL MODULE FOR PCM2902C USB
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-38641-ND | PCM2902CEVM-U | 791574-PCM2902CEVM-U | 26AJ7940 | PCM2902CEVM-U | PCM2902CEVM-U |
| Product Name | Evaluation and Demonstration Boards and Kits | EVAL MODULE FOR PCM2902C USB Audio CODEC No PCM2902C Stereo 16 Bit 8 ~ 48 kHz | Evaluation and Demonstration Boards and Kits - PCM2902CEVM-U | Evaluation Board, Audio; Silicon Manufacturer Texas Instruments | Audio IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |