Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008238-PCM2901E/2KG
Packaging: Tape and Reel
Type: General Purpose
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Interface: Serial, USB
Weight: 285.791543 mg
Number of A/D Converters: 1
Number of Pins: 28
Resolution: 2 B
Number of D/A Converters: 1
Categories: OEM Parts(O-R)
Case / Package: SSOP
Sampling Rate: 48 ksps
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Signal to Noise Ratio (SNR): 89 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008238-PCM2901E/2KG4 |
| Product Name | OEM Parts - OEM Parts (O - R) - PCM2901E/2KG4 |