Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits - PCM2900CEVM-U PCM2900CEVM-U

Description
Manufacturer: Texas Instruments Win Source Part Number: 791571-PCM2900CEVM-U Main Purpose: Audio, CODEC Supplied Contents: Board(s) Primary Attributes: Stereo, 16 Bit, 8 ~ 48kHz Embedded: No Utilized IC / Part: PCM2900C Family Name: PCM2900 Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): DS90UB924-Q1EVM; ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 791571-PCM2900CEVM-U Main Purpose: Audio, CODEC Supplied Contents: Board(s) Primary Attributes: Stereo, 16 Bit, 8 ~ 48kHz Embedded: No Utilized IC / Part: PCM2900C Family Name: PCM2900 Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): DS90UB924-Q1EVM; ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - PCM2900CEVM-U - 791571-PCM2900CEVM-U - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - PCM2900CEVM-U
791571-PCM2900CEVM-U
Evaluation and Demonstration Boards and Kits - PCM2900CEVM-U 791571-PCM2900CEVM-U
Manufacturer: Texas Instruments Win Source Part Number: 791571-PCM2900CEVM-U Main Purpose: Audio, CODEC Supplied Contents: Board(s) Primary Attributes: Stereo, 16 Bit, 8 ~ 48kHz Embedded: No Utilized IC / Part: PCM2900C Family Name: PCM2900 Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): DS90UB924-Q1EVM; ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791571-PCM2900CEVM-U
Main Purpose: Audio, CODEC
Supplied Contents: Board(s)
Primary Attributes: Stereo, 16 Bit, 8 ~ 48kHz
Embedded: No
Utilized IC / Part: PCM2900C
Family Name: PCM2900
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): DS90UB924-Q1EVM;
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EVAL MODULE FOR PCM2900C USB Audio CODEC No PCM2900C Stereo 16 Bit 8 ~ 48 kHz - PCM2900CEVM-U - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR PCM2900C USB Audio CODEC No PCM2900C Stereo 16 Bit 8 ~ 48 kHz
PCM2900CEVM-U
EVAL MODULE FOR PCM2900C USB Audio CODEC No PCM2900C Stereo 16 Bit 8 ~ 48 kHz PCM2900CEVM-U
EVAL MODULE FOR PCM2900C USB Audio CODEC No PCM2900C Stereo 16 Bit 8 ~ 48 kHz

EVAL MODULE FOR PCM2900C USB Audio CODEC No PCM2900C Stereo 16 Bit 8 ~ 48 kHz

Supplier's Site
Evaluation and Demonstration Boards and Kits - 296-38403-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-38403-ND
Evaluation and Demonstration Boards and Kits 296-38403-ND
PCM2900C CODEC Audio Evaluation Board

PCM2900C CODEC Audio Evaluation Board

Buy Now Datasheet
Evaluation Board, Stereo Audio Codec; Silicon Manufacturer Texas Instruments - 26AJ7939 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Stereo Audio Codec; Silicon Manufacturer Texas Instruments
26AJ7939
Evaluation Board, Stereo Audio Codec; Silicon Manufacturer Texas Instruments 26AJ7939
EVALUATION BOARD, STEREO AUDIO CODEC; Silicon Manufacturer:Texas Instruments; Silicon Core Number:PCM2900C; Kit Application Type:Audio; Application Sub Type:Stereo Audio CODEC; Kit Contents:Eval Board PCM2900C; Product Range:-; RoHS Compliant: NA

EVALUATION BOARD, STEREO AUDIO CODEC; Silicon Manufacturer:Texas Instruments; Silicon Core Number:PCM2900C; Kit Application Type:Audio; Application Sub Type:Stereo Audio CODEC; Kit Contents:Eval Board PCM2900C; Product Range:-; RoHS Compliant: NA

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - PCM2900CEVM-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
PCM2900CEVM-U
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits PCM2900CEVM-U
EVAL MODULE FOR PCM2900C USB

EVAL MODULE FOR PCM2900C USB

Supplier's Site
Sheung Wan, Hong Kong
Audio IC Development Tools
PCM2900CEVM-U
Audio IC Development Tools PCM2900CEVM-U
Audio IC Development Tools PCM2900C Eval Mod

Audio IC Development Tools PCM2900C Eval Mod

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 791571-PCM2900CEVM-U PCM2900CEVM-U 296-38403-ND 26AJ7939 PCM2900CEVM-U PCM2900CEVM-U
Product Name Evaluation and Demonstration Boards and Kits - PCM2900CEVM-U EVAL MODULE FOR PCM2900C USB Audio CODEC No PCM2900C Stereo 16 Bit 8 ~ 48 kHz Evaluation and Demonstration Boards and Kits Evaluation Board, Stereo Audio Codec; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Audio IC Development Tools
Category Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 1845108 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR ABF-22R8G+ - TB-ABF-22R8G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY30703 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Clock Generator
View Details