Manufacturer: Texas Instruments
Win Source Part Number: 791570-PCM2705EVM-U
Main Purpose: Audio, Stereo DAC
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: PCM2705
Family Name: PCM2705
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
PCM2705 Stereo DAC Audio Evaluation Board
EVAL MODULE FOR PCM2705-USB Audio CODEC No PCM2705
Audio IC Development Tools PCM2705EVM-U
EVAL MODULE FOR PCM2705-USB
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 791570-PCM2705EVM-U | 296-52450-ND | PCM2705EVM-U | PCM2705EVM-U | PCM2705EVM-U |
| Product Name | Evaluation and Demonstration Boards and Kits - PCM2705EVM-U | Evaluation and Demonstration Boards and Kits | EVAL MODULE FOR PCM2705-USB Audio CODEC No PCM2705 | Audio IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |