Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits - PCM2704EVM-U PCM2704EVM-U

Description
Manufacturer: Texas Instruments Win Source Part Number: 791569-PCM2704EVM-U Main Purpose: Audio, Stereo DAC Supplied Contents: Board(s) Embedded: No Utilized IC / Part: PCM2704 Family Name: PCM2704 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 791569-PCM2704EVM-U Main Purpose: Audio, Stereo DAC Supplied Contents: Board(s) Embedded: No Utilized IC / Part: PCM2704 Family Name: PCM2704 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - PCM2704EVM-U - 791569-PCM2704EVM-U - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - PCM2704EVM-U
791569-PCM2704EVM-U
Evaluation and Demonstration Boards and Kits - PCM2704EVM-U 791569-PCM2704EVM-U
Manufacturer: Texas Instruments Win Source Part Number: 791569-PCM2704EVM-U Main Purpose: Audio, Stereo DAC Supplied Contents: Board(s) Embedded: No Utilized IC / Part: PCM2704 Family Name: PCM2704 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791569-PCM2704EVM-U
Main Purpose: Audio, Stereo DAC
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: PCM2704
Family Name: PCM2704
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 296-30975-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-30975-ND
Evaluation and Demonstration Boards and Kits 296-30975-ND
PCM2704 Stereo DAC Audio Evaluation Board

PCM2704 Stereo DAC Audio Evaluation Board

Buy Now Datasheet
EVAL MODULE FOR PCM2704-USB Audio CODEC No PCM2704 - PCM2704EVM-U - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR PCM2704-USB Audio CODEC No PCM2704
PCM2704EVM-U
EVAL MODULE FOR PCM2704-USB Audio CODEC No PCM2704 PCM2704EVM-U
EVAL MODULE FOR PCM2704-USB Audio CODEC No PCM2704

EVAL MODULE FOR PCM2704-USB Audio CODEC No PCM2704

Supplier's Site
Evaluation Board, Audio; Silicon Manufacturer Texas Instruments - 26AJ7935 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Audio; Silicon Manufacturer Texas Instruments
26AJ7935
Evaluation Board, Audio; Silicon Manufacturer Texas Instruments 26AJ7935
EVALUATION BOARD, AUDIO; Silicon Manufacturer:Texas Instruments; Silicon Core Number:PCM2704; Kit Application Type:Audio; Application Sub Type:Stereo DAC; Kit Contents:Eval Board PCM2704; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

EVALUATION BOARD, AUDIO; Silicon Manufacturer:Texas Instruments; Silicon Core Number:PCM2704; Kit Application Type:Audio; Application Sub Type:Stereo DAC; Kit Contents:Eval Board PCM2704; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - PCM2704EVM-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
PCM2704EVM-U
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits PCM2704EVM-U
EVAL MODULE FOR PCM2704-USB

EVAL MODULE FOR PCM2704-USB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 791569-PCM2704EVM-U 296-30975-ND PCM2704EVM-U 26AJ7935 PCM2704EVM-U
Product Name Evaluation and Demonstration Boards and Kits - PCM2704EVM-U Evaluation and Demonstration Boards and Kits EVAL MODULE FOR PCM2704-USB Audio CODEC No PCM2704 Evaluation Board, Audio; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA3069EVB-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
TB,BLJC4-252R+,JC0603C,50OHM - TB-1013+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1845083 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details