Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084383-PCM1807PWG4
Packaging: Rail/Tube
Length: 5 mm
Mounting: SMD (SMT)
Polarity: Bipolar
Operating Supply Voltage: 5 V
Number of Elements: 2
Interface: SPI, Serial
Power Dissipation: 81 mW
Height: 1.15 mm
Weight: 57.209338 mg
Number of Bits: 24
Number of A/D Converters: 2
Number of Pins: 14
Resolution: 3 B
Number of Converters: 2
Conversion Rate: 96 ksps
Width: 4.4 mm
Categories: Linear - Amplifiers - Audio
Case / Package: TSSOP
Sampling Rate: 96 ksps
Alternative Parts (Cross-Reference): PCM1808PWR; PCM1808PW; PCM1808PWG4; CS5343-CZZ; CS5344-CZZ;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 81 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Power Consumption: 62 mW
Nominal Supply Current: 10.2 mA
Number of DAC Channels: 0
Number of Analog Inputs: 2
Signal to Noise Ratio (SNR): 101 dB
Supply Type: Analog, Digital
Number of ADC Channels: 2
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1084383-PCM1807PWG4 |
| Product Name | Linear - Linear - Amplifiers - Audio - PCM1807PWG4 |
| RoHS Compliant | RoHS |