Texas Instruments High-Performance Analog ADCs/DACs - Special Purpose PCM1794ADBR

Description
IC DAC/AUDIO 24BIT 200K 28SSOP
Datasheet
Description
IC DAC/AUDIO 24BIT 200K 28SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCs/DACs - Special Purpose - PCM1794ADBR - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
PCM1794ADBR
ADCs/DACs - Special Purpose PCM1794ADBR
IC DAC/AUDIO 24BIT 200K 28SSOP

IC DAC/AUDIO 24BIT 200K 28SSOP

Supplier's Site Datasheet
Dac, Diff Output, 16Bit, 192Ksps, Ssop28; Resolution (Bits) Texas Instruments - 26AJ7929 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Diff Output, 16Bit, 192Ksps, Ssop28; Resolution (Bits) Texas Instruments
26AJ7929
Dac, Diff Output, 16Bit, 192Ksps, Ssop28; Resolution (Bits) Texas Instruments 26AJ7929
DAC, DIFF OUTPUT, 16BIT, 192KSPS, SSOP28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; RoHS Compliant: Yes

DAC, DIFF OUTPUT, 16BIT, 192KSPS, SSOP28; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:28Pins; Input Channel Type:Serial; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number PCM1794ADBR 26AJ7929
Product Name ADCs/DACs - Special Purpose Dac, Diff Output, 16Bit, 192Ksps, Ssop28; Resolution (Bits) Texas Instruments
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA33-03C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal conditioner - SCDN-2A-EC4-PNLK-L1 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature 32 to 122 F (0 to 50 C)
View Details