Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084380-PCM1780DBQG4
Mounting: SMD (SMT)
Output Type: Voltage
Operating Supply Voltage: 5 V
Interface: Serial
Weight: 69.994973 mg
Number of Bits: 24
Number of Channels: 2
Number of Pins: 16
Resolution: 3 B
Number of Converters: 2
Conversion Rate: 192 KSPS
Categories: Linear - Amplifiers - Audio
Case / Package: SSOP
Sampling Rate: 192 ksps
Alternative Parts (Cross-Reference): PCM1781DBQ; PCM1754DBQ; PCM1754DBQR; WM8718SEDS/RV; WM8728SEDS/V;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Power Dissipation: 200 mW
Power Consumption: 80 mW
Nominal Supply Current: 30 mA
Number of DAC Channels: 2
Number of Analog Inputs: 0
Signal to Noise Ratio (SNR): 106 dB
Supply Type: Single
Number of ADC Channels: 0
Number of Analog Outputs: 2
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1084380-PCM1780DBQG4 |
| Product Name | Linear - Linear - Amplifiers - Audio - PCM1780DBQG4 |
| RoHS Compliant | RoHS |