Texas Instruments 5V Digital-to-Analog Converter IC PCM1704U-K

Description
24-Bit 96kS/s Stereo DAC, 120dB SNR, Serial, 5V, SOP Product overview: PCM1704U-K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1704U-K can be used for catalog matching and distributor lookup.
Request a Quote
Description
24-Bit 96kS/s Stereo DAC, 120dB SNR, Serial, 5V, SOP Product overview: PCM1704U-K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1704U-K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Digital-to-Analog Converter IC - 768-PCM1704U-K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Digital-to-Analog Converter IC
768-PCM1704U-K
5V Digital-to-Analog Converter IC 768-PCM1704U-K
24-Bit 96kS/s Stereo DAC, 120dB SNR, Serial, 5V, SOP Product overview: PCM1704U-K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1704U-K can be used for catalog matching and distributor lookup.

24-Bit 96kS/s Stereo DAC, 120dB SNR, Serial, 5V, SOP Product overview: PCM1704U-K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1704U-K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1704U-K
1236366-PCM1704U-K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1704U-K 1236366-PCM1704U-K
Manufacturer: Texas Instruments Win Source Part Number: 1236366-PCM1704U-K Family Name: PCM1704 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): PCM1704U-K/2K; PCM1795DBR; PCM1795DB; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236366-PCM1704U-K
Family Name: PCM1704
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PCM1704U-K/2K; PCM1795DBR; PCM1795DB;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-PCM1704U-K 1236366-PCM1704U-K
Product Name 5V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1704U-K
Interface Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1916841 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers