Texas Instruments High-Performance Analog 5V Digital-to-Analog Converter IC PCM1702U

Description
20-Bit Stereo DAC, 768kS/s, 120dB SNR, Serial, 5V, SOP Product overview: PCM1702U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1702U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Bit Stereo DAC, 768kS/s, 120dB SNR, Serial, 5V, SOP Product overview: PCM1702U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1702U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Digital-to-Analog Converter IC
768-PCM1702U
5V Digital-to-Analog Converter IC 768-PCM1702U
20-Bit Stereo DAC, 768kS/s, 120dB SNR, Serial, 5V, SOP Product overview: PCM1702U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1702U can be used for catalog matching and distributor lookup.

20-Bit Stereo DAC, 768kS/s, 120dB SNR, Serial, 5V, SOP Product overview: PCM1702U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1702U can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702U
125754-PCM1702U
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702U 125754-PCM1702U
Manufacturer: Texas Instruments Win Source Part Number: 125754-PCM1702U Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Voltage Supply Source: Dual ± Family Name: PCM1702 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SO Supply Voltage - Operating: ±5V Sampling Rate: 44.1k Alternative Parts (Cross-Reference): PCM1702U-K/2KE6; PCM1702U-J/2KE6; PCM1702PG4; PCM1702P-K; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 38

Manufacturer: Texas Instruments
Win Source Part Number: 125754-PCM1702U
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 20 b
Voltage Supply Source: Dual ±
Family Name: PCM1702
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SO
Supply Voltage - Operating: ±5V
Sampling Rate: 44.1k
Alternative Parts (Cross-Reference): PCM1702U-K/2KE6; PCM1702U-J/2KE6; PCM1702PG4; PCM1702P-K;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 38

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1702U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1702U
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1702U
IC DAC/AUDIO 20BIT 44.1K 20SO

IC DAC/AUDIO 20BIT 44.1K 20SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-PCM1702U 125754-PCM1702U PCM1702U
Product Name 5V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702U Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial; Serial
Package Type SOP 20-SO SOIC
Resolution 20 bits
Dissipation 250 milliwatts
Unlock Full Specs
to access all available technical data