Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702U/2K PCM1702U/2K

Description
Manufacturer: Texas Instruments Win Source Part Number: 130288-PCM1702U/2K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SO Supply Voltage - Operating: ±5V Sampling Rate: 44.1k Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 130288-PCM1702U/2K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SO Supply Voltage - Operating: ±5V Sampling Rate: 44.1k Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702U/2K
130288-PCM1702U/2K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702U/2K 130288-PCM1702U/2K
Manufacturer: Texas Instruments Win Source Part Number: 130288-PCM1702U/2K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SO Supply Voltage - Operating: ±5V Sampling Rate: 44.1k Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 130288-PCM1702U/2K
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 20 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SO
Supply Voltage - Operating: ±5V
Sampling Rate: 44.1k
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
SOIC Digital-to-Analog Converter IC
768-PCM1702U/2K
SOIC Digital-to-Analog Converter IC 768-PCM1702U/2K
20-Bit Stereo DAC, 120dB SNR, 768kS/s, Serial, SOIC Product overview: PCM1702U/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1702U/2K can be used for catalog matching and distributor lookup.

20-Bit Stereo DAC, 120dB SNR, 768kS/s, Serial, SOIC Product overview: PCM1702U/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1702U/2K can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1702U/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1702U/2K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1702U/2K
IC DAC/AUDIO 20BIT 44.1K 20SO

IC DAC/AUDIO 20BIT 44.1K 20SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 130288-PCM1702U/2K 768-PCM1702U/2K PCM1702U/2K
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702U/2K SOIC Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Serial Serial
Package Type 20-SO SOIC SOIC
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data