Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702PG4 PCM1702PG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 130571-PCM1702PG4 Packaging: Tube/Rail Type: DAC, Audio Mounting: Through Hole Data Interface: Serial Resolution (Bits): 20 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: ±5V Sampling Rate: 44.1k Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 130571-PCM1702PG4 Packaging: Tube/Rail Type: DAC, Audio Mounting: Through Hole Data Interface: Serial Resolution (Bits): 20 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: ±5V Sampling Rate: 44.1k Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702PG4
130571-PCM1702PG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702PG4 130571-PCM1702PG4
Manufacturer: Texas Instruments Win Source Part Number: 130571-PCM1702PG4 Packaging: Tube/Rail Type: DAC, Audio Mounting: Through Hole Data Interface: Serial Resolution (Bits): 20 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: ±5V Sampling Rate: 44.1k Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 130571-PCM1702PG4
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: Through Hole
Data Interface: Serial
Resolution (Bits): 20 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±5V
Sampling Rate: 44.1k
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
768-PCM1702PG4
Digital-to-Analog Converter IC 768-PCM1702PG4
120dB SNR Stereo DAC with BiCMOS Advanced Sign Magnitude Architecture 16-PDIP Product overview: PCM1702PG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1702PG4 can be used for catalog matching and distributor lookup.

120dB SNR Stereo DAC with BiCMOS Advanced Sign Magnitude Architecture 16-PDIP Product overview: PCM1702PG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1702PG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1702PG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1702PG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1702PG4
IC DAC/AUDIO 20BIT 44.1K 16DIP

IC DAC/AUDIO 20BIT 44.1K 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 130571-PCM1702PG4 768-PCM1702PG4 PCM1702PG4
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702PG4 Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Serial Serial
Package Type DIP; PDIP; 16-PDIP PDIP
Packing Method Tube; Tube/Rail Tube; Tube
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F)
Unlock Full Specs
to access all available technical data