Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702P-J PCM1702P-J

Description
Manufacturer: Texas Instruments Win Source Part Number: 081259-PCM1702P-J Packaging: Tube/Rail Type: DAC, Audio Mounting: Through Hole Data Interface: Serial Resolution (Bits): 20 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: ±5V Sampling Rate: 44.1k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081259-PCM1702P-J Packaging: Tube/Rail Type: DAC, Audio Mounting: Through Hole Data Interface: Serial Resolution (Bits): 20 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: ±5V Sampling Rate: 44.1k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702P-J
081259-PCM1702P-J
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702P-J 081259-PCM1702P-J
Manufacturer: Texas Instruments Win Source Part Number: 081259-PCM1702P-J Packaging: Tube/Rail Type: DAC, Audio Mounting: Through Hole Data Interface: Serial Resolution (Bits): 20 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: ±5V Sampling Rate: 44.1k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081259-PCM1702P-J
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: Through Hole
Data Interface: Serial
Resolution (Bits): 20 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±5V
Sampling Rate: 44.1k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital-to-Analog Converter IC - 768-PCM1702P-J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital-to-Analog Converter IC
768-PCM1702P-J
Digital-to-Analog Converter IC 768-PCM1702P-J
20-Bit 768kS/s Stereo DAC, 120dB SNR, Serial, PDIP Product overview: PCM1702P-J from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1702P-J can be used for catalog matching and distributor lookup.

20-Bit 768kS/s Stereo DAC, 120dB SNR, Serial, PDIP Product overview: PCM1702P-J from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1702P-J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 081259-PCM1702P-J 768-PCM1702P-J
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1702P-J Digital-to-Analog Converter IC
Interface Type Serial; Serial Serial
Package Type DIP; PDIP; 16-PDIP PDIP
Packing Method Tube; Tube/Rail
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1923050 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details