Manufacturer: Texas Instruments
Win Source Part Number: 888771-PCM1691DCA
Operating Temperature Range: -40°C ~ 85°C
Features: DAC, Audio 24 b 192k DSP, I²S 48-HTSSOP
Package: Tube
Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PCM169
Categories: Integrated Circuits (ICs)
Case / Package: 48-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -PCM1691DCAG4, -PCM1691DCAG4-NDR, PCM1691DCAG4, -296-23897-5-NDR, 296-23897-5, -296-23897-5-ND, 296-23897-5-NDR, -PCM1691DCA-NDR, PCM1691DCAG4-ND
D/A Converter, 1 Func, Serial Input Loading, PDSO48
8-Ch 24-bit Audio DAC, 111dB SNR, 192kS/s, Serial/I2C, HTSSOP Product overview: PCM1691DCA from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, HTSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1691DCA can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 192K 48HTSSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 888771-PCM1691DCA | PCM1691DCA | 768-PCM1691DCA | PCM1691DCA |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1691DCA | HTSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Package Type | SOP; SSOP; TSSOP; 48-HTSSOP | SOP; SSOP; TSSOP48 | HTSSOP |