The PCM1690 is a high-performance, eight-channel, 24-bit audio digital-to-analog converter with differential outputs, supporting sampling rates from 8 kHz to 192 kHz and featuring a 113 dB dynamic range and 113 dB SNR. It is packaged in a 12.50 mm × 6.10 mm HTSSOP-48 package with a power pad, operates from -40°C to +85°C, and accepts 5 V analog and 3.3 V digital power supplies. The device supports I2S, left-/right-justifie
113dB SNR 8-Channel Audio DAC with Differential Outputs 48-HTSSOP -40 to 85
24-Bit 8-Ch DAC, 192kS/s, Serial SPI, HTSSOP, 5V Product overview: PCM1690DCARG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, HTSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1690DCARG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084376-PCM1690DCARG
Packaging: Tape & Reel (TR)
Output Type: Voltage
Operating Supply Voltage: 5 V
Interface: SPI, Serial
Weight: 210.410161 mg
Number of Bits: 24
Number of Channels: 8
Number of Pins: 48
Resolution: 3 B
Number of Converters: 8
Conversion Rate: 192 KSPS
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Sampling Rate: 192 ksps
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 847 mW
Power Consumption: 558 mW
Number of DAC Channels: 8
Signal to Noise Ratio (SNR): 113 dB
Supply Type: Analog, Digital
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1690DCARG4 | 768-PCM1690DCARG4 | 1084376-PCM1690DCARG4 |
| Product Name | PCM1690 113dB SNR 8-Channel Audio DAC with Differential Outputs | 5V HTSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1690DCARG4 |
| Interface Type | SPI; I2C; SPI,I2C,H/W | Serial, 6-WIRE, SPI | Serial; SPI; SPI, Serial |
| Package Type | HTSSOP | HTSSOP | |
| Screening Level | Catalog | ||
| Resolution | 24 bits | 24 bits | |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 C (-40 F) |