Texas Instruments PCM1690 113dB SNR 8-Channel Audio DAC with Differential Outputs PCM1690DCAR

Description
113dB SNR 8-Channel Audio DAC with Differential Outputs 48-HTSSOP -40 to 85
Request a Quote Datasheet
Description
113dB SNR 8-Channel Audio DAC with Differential Outputs 48-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1690 113dB SNR 8-Channel Audio DAC with Differential Outputs - PCM1690DCAR - Texas Instruments
Dallas, TX, United States
PCM1690 113dB SNR 8-Channel Audio DAC with Differential Outputs
PCM1690DCAR
PCM1690 113dB SNR 8-Channel Audio DAC with Differential Outputs PCM1690DCAR
113dB SNR 8-Channel Audio DAC with Differential Outputs 48-HTSSOP -40 to 85

113dB SNR 8-Channel Audio DAC with Differential Outputs 48-HTSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
HTSSOP Digital-to-Analog Converter IC
768-PCM1690DCAR
HTSSOP Digital-to-Analog Converter IC 768-PCM1690DCAR
8-Ch 24-Bit Audio DAC, 192KS/s, 113dB SNR, SPI, HTSSOP Product overview: PCM1690DCAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, HTSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1690DCAR can be used for catalog matching and distributor lookup.

8-Ch 24-Bit Audio DAC, 192KS/s, 113dB SNR, SPI, HTSSOP Product overview: PCM1690DCAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, HTSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1690DCAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1690DCAR
1236359-PCM1690DCAR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1690DCAR 1236359-PCM1690DCAR
Manufacturer: Texas Instruments Win Source Part Number: 1236359-PCM1690DCAR Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: DAC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 5V Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: PCM1690 Categories: Integrated Circuits (ICs) Sampling Rate: 192k Manufacturer Homepage: www.ti.com Manufacturer Package: 48-HTSSOP Alternative Parts (Cross-Reference): CS4382A-DQZ; CS4382A-DQZR; PCM1690DCARG4; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1236359-PCM1690DCAR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 5V
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1690
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-HTSSOP
Alternative Parts (Cross-Reference): CS4382A-DQZ; CS4382A-DQZR; PCM1690DCARG4;
Introduction Date: September 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1690DCAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1690DCAR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1690DCAR
IC DAC/AUDIO 24BIT 192K 48HTSSOP

IC DAC/AUDIO 24BIT 192K 48HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1690DCAR 768-PCM1690DCAR 1236359-PCM1690DCAR PCM1690DCAR
Product Name PCM1690 113dB SNR 8-Channel Audio DAC with Differential Outputs HTSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1690DCAR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C; SPI,I2C,H/W Serial, 6-WIRE, SPI DSP, I2S
Package Type HTSSOP HTSSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data