Texas Instruments PCM1681-Q1 105dB SNR 8-Channel Audio DAC (Automotive Catalog) PCM1681TPWPRQ1

Description
105dB SNR 8-Channel Audio DAC (Automotive Catalog) 28-HTSSOP -40 to 105
Request a Quote Datasheet
Description
105dB SNR 8-Channel Audio DAC (Automotive Catalog) 28-HTSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1681-Q1 105dB SNR 8-Channel Audio DAC (Automotive Catalog) - PCM1681TPWPRQ1 - Texas Instruments
Dallas, TX, United States
PCM1681-Q1 105dB SNR 8-Channel Audio DAC (Automotive Catalog)
PCM1681TPWPRQ1
PCM1681-Q1 105dB SNR 8-Channel Audio DAC (Automotive Catalog) PCM1681TPWPRQ1
105dB SNR 8-Channel Audio DAC (Automotive Catalog) 28-HTSSOP -40 to 105

105dB SNR 8-Channel Audio DAC (Automotive Catalog) 28-HTSSOP -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1681TPWPRQ1
888769-PCM1681TPWPRQ1
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1681TPWPRQ1 888769-PCM1681TPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 888769-PCM1681TPWPRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: DAC, Audio 24 b 192k DSP, I²S 28-HTSSOP Package: 28-PowerTSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PCM1681 Categories: Integrated Circuits (ICs) Case / Package: 28-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -PCM1681TPWPRQ1G4-ND R, 296-29414-6, PCM1681TPWPRQ1G4-ND, -296-29414-1-ND, PCM1681TPWPRQ1-ND, PCM1681TPWPRQ1G4, -296-29414-1, -PCM1681TPWPRQ1G4, 296-29414-2, 296-29414-1, -PCM1681TPWPRQ1-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 888769-PCM1681TPWPRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: DAC, Audio 24 b 192k DSP, I²S 28-HTSSOP
Package: 28-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PCM1681
Categories: Integrated Circuits (ICs)
Case / Package: 28-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -PCM1681TPWPRQ1G4-NDR, 296-29414-6, PCM1681TPWPRQ1G4-ND, -296-29414-1-ND, PCM1681TPWPRQ1-ND, PCM1681TPWPRQ1G4, -296-29414-1, -PCM1681TPWPRQ1G4, 296-29414-2, 296-29414-1, -PCM1681TPWPRQ1-NDR

Buy Now Datasheet
Singapore, Singapore
HTSSOP Digital-to-Analog Converter IC
768-PCM1681TPWPRQ1
HTSSOP Digital-to-Analog Converter IC 768-PCM1681TPWPRQ1
8-Ch 24-Bit Audio DAC, 105dB SNR, 192kS/s, I2C/SPI, HTSSOP Product overview: PCM1681TPWPRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, HTSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1681TPWPRQ1 can be used for catalog matching and distributor lookup.

8-Ch 24-Bit Audio DAC, 105dB SNR, 192kS/s, I2C/SPI, HTSSOP Product overview: PCM1681TPWPRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, HTSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1681TPWPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PCM1681TPWPRQ1 - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1681TPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1681TPWPRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1681TPWPRQ1
IC DAC/AUDIO 24BIT 192K 28HTSSOP

IC DAC/AUDIO 24BIT 192K 28HTSSOP

Supplier's Site
ADC/DAC/Data Conversion >> ADC/DAC - Specialized - PCM1681TPWPRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> ADC/DAC - Specialized
PCM1681TPWPRQ1
ADC/DAC/Data Conversion >> ADC/DAC - Specialized PCM1681TPWPRQ1
24 HTSSOP-28 ADC/DAC - Specialized ROHS

24 HTSSOP-28 ADC/DAC - Specialized ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1681TPWPRQ1 888769-PCM1681TPWPRQ1 768-PCM1681TPWPRQ1 PCM1681TPWPRQ1 PCM1681TPWPRQ1 PCM1681TPWPRQ1
Product Name PCM1681-Q1 105dB SNR 8-Channel Audio DAC (Automotive Catalog) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1681TPWPRQ1 HTSSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADC/DAC/Data Conversion >> ADC/DAC - Specialized
Interface Type SPI; I2C; SPI,I2C,H/W I2C, SPI, Serial, I2S, 2-Wire, 6-WIRE Serial DSP
Package Type HTSSOP SOP; SSOP; TSSOP; 28-HTSSOP HTSSOP SOP; SSOP; HTSSOP28 SSOP SSOP; TSSOP
Screening Level Automotive
Resolution 24 bits 24 bits 24 bits
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCVX - Lingto Electronic Limited
Specs
Interface Type SPI; SPI
View Details
2 suppliers
AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812SRGCT - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers