105dB SNR 8-Channel Audio DAC with TDM Mode 28-HTSSOP -40 to 85
8-Ch 24-Bit 192kS/s Audio DAC, 105dB SNR, TDM, I2C/SPI, HTSSOP Product overview: PCM1681PWPRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, HTSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1681PWPRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082065-PCM1681PWPRG4
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 192k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
IC DAC/AUDIO 24BIT 192K 28HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1681PWPRG4 | 768-PCM1681PWPRG4 | 082065-PCM1681PWPRG4 | PCM1681PWPRG4 |
| Product Name | PCM1681 105dB SNR 8-Channel Audio DAC with TDM Mode | HTSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1681PWPRG4 | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C; SPI,I2C,H/W | Serial, 6-WIRE, I2C, SPI | DSP, I2S | |
| Package Type | HTSSOP | HTSSOP | SOP; SSOP; TSSOP; 28-HTSSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits | ||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |