Texas Instruments PCM1681 105dB SNR 8-Channel Audio DAC with TDM Mode PCM1681PWPR

Description
105dB SNR 8-Channel Audio DAC with TDM Mode 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
105dB SNR 8-Channel Audio DAC with TDM Mode 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1681 105dB SNR 8-Channel Audio DAC with TDM Mode - PCM1681PWPR - Texas Instruments
Dallas, TX, United States
PCM1681 105dB SNR 8-Channel Audio DAC with TDM Mode
PCM1681PWPR
PCM1681 105dB SNR 8-Channel Audio DAC with TDM Mode PCM1681PWPR
105dB SNR 8-Channel Audio DAC with TDM Mode 28-HTSSOP -40 to 85

105dB SNR 8-Channel Audio DAC with TDM Mode 28-HTSSOP -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1681PWPR - 104010-PCM1681PWPR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1681PWPR
104010-PCM1681PWPR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1681PWPR 104010-PCM1681PWPR
Manufacturer: Texas Instruments Win Source Part Number: 104010-PCM1681PWPR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104010-PCM1681PWPR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
HTSSOP Digital-to-Analog Converter IC
768-PCM1681PWPR
HTSSOP Digital-to-Analog Converter IC 768-PCM1681PWPR
8-Ch 24-Bit Audio DAC, 192KS/s, 105dB SNR, TDM, I2C/SPI, HTSSOP Product overview: PCM1681PWPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, HTSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1681PWPR can be used for catalog matching and distributor lookup.

8-Ch 24-Bit Audio DAC, 192KS/s, 105dB SNR, TDM, I2C/SPI, HTSSOP Product overview: PCM1681PWPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, HTSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1681PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1681PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1681PWPR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1681PWPR
IC DAC/AUDIO 24BIT 192K 28HTSSOP

IC DAC/AUDIO 24BIT 192K 28HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1681PWPR 104010-PCM1681PWPR 768-PCM1681PWPR PCM1681PWPR
Product Name PCM1681 105dB SNR 8-Channel Audio DAC with TDM Mode Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1681PWPR HTSSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C; SPI,I2C,H/W DSP, I2S Serial, 6-WIRE, I2C, SPI
Package Type HTSSOP SOP; SSOP; TSSOP; 28-HTSSOP HTSSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data