105dB SNR 8-Channel Audio DAC with TDM Mode 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082064-PCM1681PWP
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 192k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, PDSO28
8-Ch 24b Audio DAC, 105dB SNR, 192kS/s, TDM, HTSSOP Product overview: PCM1681PWP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, HTSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1681PWP can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 192K 28HTSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1681PWP | 082064-PCM1681PWP | PCM1681PWP | 768-PCM1681PWP | PCM1681PWP |
| Product Name | PCM1681 105dB SNR 8-Channel Audio DAC with TDM Mode | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1681PWP | HTSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI; I2C; SPI,I2C,H/W | DSP, I2S | Serial | Serial, 6-WIRE | |
| Package Type | HTSSOP | SOP; SSOP; TSSOP; 28-HTSSOP | SOP; SSOP; HTSSOP28 | HTSSOP | SSOP |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits |