The PCM1680 is an 8-channel, 24-bit audio digital-to-analog converter with a 28-pin SSOP package, designed for high-fidelity audio applications. It supports sampling rates from 5 kHz to 200 kHz and operates from a single 5-V analog and digital supply. The device offers a typical dynamic range and SNR of 105 dB, with a total harmonic distortion plus noise of 0.002% at 48 kHz, and provides full-scale analog output of 3.9 Vpp. It includes programmable digital filtering, attenuation, de-emphasis, and mute functions via SPI or I2C control. The operating temperature range is -25°C to +70°C. The part is pin-compatible with the PCM1780 and meets industry-standard audio data formats. The ordering code G4 indicates a lead finish and RoHS compliance already covered by the series specification.
105dB SNR 8-Channel Audio DAC 28-SSOP -25 to 70
24-Bit 8-Ch DAC, 192kS/s, Serial, SSOP-28, 5V, 105dB SNR Product overview: PCM1680DBQRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1680DBQRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 209703-PCM1680DBQRG4
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 70°C
Case / Package: 28-SSOP/QSOP
Supply Voltage - Operating: 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1680DBQRG4 | 768-PCM1680DBQRG4 | 209703-PCM1680DBQRG4 |
| Product Name | PCM1680 105dB SNR 8-Channel Audio DAC | 5V SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1680DBQRG4 |
| Interface Type | SPI; I2C | Serial, 6-WIRE | I2S |
| Package Type | SSOP | SSOP | SOP; SSOP; 28-SSOP/QSOP |
| Screening Level | Catalog | ||
| Resolution | 24 bits | 24 bits | |
| Operating Temperature | -25 C (-13 F) | -25 C (-13 F) | -25 to 70 C (-13 to 158 F) |