105dB SNR 8-Channel Audio DAC 28-SSOP -25 to 70
8-Ch 24-Bit 192kS/s Audio DAC, 105dB SNR, I2C, 28-SSOP Product overview: PCM1680DBQG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1680DBQG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236355-PCM1680DBQG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC DAC/AUDIO 24BIT 192K 28SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1680DBQG4 | 768-PCM1680DBQG4 | 1236355-PCM1680DBQG4 | PCM1680DBQG4 |
| Product Name | PCM1680 105dB SNR 8-Channel Audio DAC | SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1680DBQG4 | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C | Serial, 6-WIRE, I2C | ||
| Package Type | SSOP | SSOP | SSOP | |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits |