Texas Instruments PCM1680 105dB SNR 8-Channel Audio DAC PCM1680DBQ

Description
105dB SNR 8-Channel Audio DAC 28-SSOP -25 to 70
Request a Quote Datasheet
Description
105dB SNR 8-Channel Audio DAC 28-SSOP -25 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PCM1680 105dB SNR 8-Channel Audio DAC
PCM1680DBQ
PCM1680 105dB SNR 8-Channel Audio DAC PCM1680DBQ
105dB SNR 8-Channel Audio DAC 28-SSOP -25 to 70

105dB SNR 8-Channel Audio DAC 28-SSOP -25 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1680DBQ
1236354-PCM1680DBQ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1680DBQ 1236354-PCM1680DBQ
Manufacturer: Texas Instruments Win Source Part Number: 1236354-PCM1680DBQ Packaging: Tube Type: DAC, Audio Operating Temperature Range: -25°C ~ 70°C Package: 28-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 5V Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: PCM1680 Categories: Integrated Circuits (ICs) Sampling Rate: 192k Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP/QSOP Alternative Parts (Cross-Reference): CS4382A-CQZR; AK4358VQ; CS4382A-CQZ; Introduction Date: February 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236354-PCM1680DBQ
Packaging: Tube
Type: DAC, Audio
Operating Temperature Range: -25°C ~ 70°C
Package: 28-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 5V
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1680
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP/QSOP
Alternative Parts (Cross-Reference): CS4382A-CQZR; AK4358VQ; CS4382A-CQZ;
Introduction Date: February 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PCM1680DBQ - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 0.2us Settling Time, PDSO28

D/A Converter, 1 Func, Serial Input Loading, 0.2us Settling Time, PDSO28

Supplier's Site Datasheet
 - PCM1680DBQ - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 0.2us Settling Time, PDSO28

D/A Converter, 1 Func, Serial Input Loading, 0.2us Settling Time, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1680DBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1680DBQ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1680DBQ
IC DAC/AUDIO 24BIT 192K 28SSOP

IC DAC/AUDIO 24BIT 192K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1680DBQ 1236354-PCM1680DBQ PCM1680DBQ PCM1680DBQ
Product Name PCM1680 105dB SNR 8-Channel Audio DAC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1680DBQ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C I2S Serial
Package Type SSOP SSOP SOP; SSOP; SSOP28 SSOP
Screening Level Catalog
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX - 1043377-ADC10731CIWMX - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; SOIC
Packing Method Tape Reel; Tape & Reel (TR)
View Details