The PCM1609A is an 8-channel, 24-bit audio digital-to-analog converter with a 48-pin LQFP package, operating over a temperature range of -25°C to 85°C. It supports sampling rates from 5 kHz to 200 kHz, accepts 16- to 24-bit audio data in standard, I²S, or left-justified formats, and operates with a 5-V analog supply and 3.3-V digital supply. The device features a typical dynamic range and SNR of 105 dB, a total harmonic distortion plus noise of 0.002% at 44.1 kHz, and a full-scale output voltage of 3.1 Vp-p. Digital attenuation ranges from 0 dB to -63 dB in 0.5 dB steps, and digital de-emphasis and filter roll-off are user-programmable. Logic inputs are 5-V tolerant, and the device supports system clocks of 128×, 192×, 256×, 384×, 512×, or 768× the sampling frequency.
105dB SNR 8-Channel Audio DAC 48-LQFP -25 to 85
8-Ch 24-Bit Audio DAC, 192KS/s, 105dB SNR, LQFP Product overview: PCM1609APTR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1609APTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026524-PCM1609APTR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC DAC/AUDIO 24BIT 192K 48LQFP
IC DAC 24BIT 8CH 192KHZ 48-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM1609APTR | 768-PCM1609APTR | 026524-PCM1609APTR | PCM1609APTR | 815-PCM1609APTR |
| Product Name | PCM1609A 105dB SNR 8-Channel Audio DAC | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1609APTR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | IC DAC 24BIT 8CH 192KHZ 48-LQFP |
| Interface Type | Serial, 5-WIRE | I2S | Serial; I2S | ||
| Package Type | LQFP | QFP; 48-LQFP (7x7) | QFP | QFP; 48-LQFP | |
| Resolution | 24 bits | 24 bits | |||
| Dissipation | 313 milliwatts | 313 milliwatts | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |