Texas Instruments PCM1609A 105dB SNR 8-Channel Audio DAC PCM1609APT

Description
105dB SNR 8-Channel Audio DAC 48-LQFP -25 to 85
Request a Quote Datasheet
Description
105dB SNR 8-Channel Audio DAC 48-LQFP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1609A 105dB SNR 8-Channel Audio DAC - PCM1609APT - Texas Instruments
Dallas, TX, United States
PCM1609A 105dB SNR 8-Channel Audio DAC
PCM1609APT
PCM1609A 105dB SNR 8-Channel Audio DAC PCM1609APT
105dB SNR 8-Channel Audio DAC 48-LQFP -25 to 85

105dB SNR 8-Channel Audio DAC 48-LQFP -25 to 85

Buy Now Datasheet
 - PCM1609APT - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PQFP48

D/A Converter, 1 Func, Serial Input Loading, PQFP48

Supplier's Site Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
768-PCM1609APT
Digital-to-Analog Converter IC 768-PCM1609APT
8-Ch 24-Bit 192KS/s Audio DAC, 105dB SNR, LQFP Product overview: PCM1609APT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1609APT can be used for catalog matching and distributor lookup.

8-Ch 24-Bit 192KS/s Audio DAC, 105dB SNR, LQFP Product overview: PCM1609APT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1609APT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1084375-PCM1609APT
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1084375-PCM1609APT
Win Source Part Number: 1084375-PCM1609APT Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC, Audio Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Sampling Rate (Per Second): 192k Data Interface: I2S Number of Channels: 8 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3V ~ 3.6V, 5V Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): AD1953YSTZRL; PCM1602APTR; AD1833CST-REEL; AD1833ACST-REEL; PCM1602APT; PCM1608KY; CS4382-KQZ; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-PCM1609APT,TEXT ISPCM1609APT,PCM1609 APTG4-ND,-PCM1609APT G4-NDR,-PCM1609APTG4 ,-296-18702-1-ND,-29 6-18702-1,296-18702- 6,PCM1609APTG4,-PCM1 609APT-NDR,296-18702 -2,296-18702-1 Base Product Number: PCM1609

Win Source Part Number: 1084375-PCM1609APT
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: DAC, Audio
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Sampling Rate (Per Second): 192k
Data Interface: I2S
Number of Channels: 8
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 3V ~ 3.6V, 5V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): AD1953YSTZRL; PCM1602APTR; AD1833CST-REEL; AD1833ACST-REEL; PCM1602APT; PCM1608KY; CS4382-KQZ;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-PCM1609APT,TEXTISPCM1609APT,PCM1609APTG4-ND,-PCM1609APTG4-NDR,-PCM1609APTG4,-296-18702-1-ND,-296-18702-1,296-18702-6,PCM1609APTG4,-PCM1609APT-NDR,296-18702-2,296-18702-1
Base Product Number: PCM1609

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1609APT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1609APT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1609APT
IC DAC/AUDIO 24BIT 192K 48LQFP

IC DAC/AUDIO 24BIT 192K 48LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1609APT PCM1609APT 768-PCM1609APT 1084375-PCM1609APT PCM1609APT
Product Name PCM1609A 105dB SNR 8-Channel Audio DAC Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial, 5-WIRE I2S
Package Type QFP; LQFP48 LQFP QFP
Packing Method Tray Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk
Resolution 24 bits
Unlock Full Specs
to access all available technical data