The PCM1608Y is an 8-channel, 24-bit audio digital-to-analog converter with a 105dB typical signal-to-noise ratio and 0.002% typical THD+N, designed for multichannel audio systems. It operates from a 5-V analog and 3.3-V digital supply, supports sampling rates up to 200 kHz on channels 1, 2, 7, and 8, and features a 48-pin LQFP package. The device accepts standard, I²S, and left-justified audio data formats and includes programmable digital attenuation, soft mute, and de-emphasis.
105dB SNR 8-Channel Audio DAC 48-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 1236351-PCM1608Y
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
8-Ch 24-Bit 192kS/s Audio DAC, 100dB SNR, LQFP Product overview: PCM1608Y from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1608Y can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PQFP48
D/A Converter, 1 Func, Serial Input Loading, PQFP48
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM1608Y | 1236351-PCM1608Y | 768-PCM1608Y | PCM1608Y |
| Product Name | PCM1608 105dB SNR 8-Channel Audio DAC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1608Y | Digital-to-Analog Converter IC | |
| Interface Type | Serial, 5-WIRE | Serial | ||
| Package Type | LQFP | QFP; QFP48 | ||
| Resolution | 24 bits |