Texas Instruments PCM1608 105dB SNR 8-Channel Audio DAC PCM1608KY/2KG4

Description
105dB SNR 8-Channel Audio DAC 48-LQFP
Request a Quote Datasheet
Description
105dB SNR 8-Channel Audio DAC 48-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1608 105dB SNR 8-Channel Audio DAC - PCM1608KY/2KG4 - Texas Instruments
Dallas, TX, United States
PCM1608 105dB SNR 8-Channel Audio DAC
PCM1608KY/2KG4
PCM1608 105dB SNR 8-Channel Audio DAC PCM1608KY/2KG4
105dB SNR 8-Channel Audio DAC 48-LQFP

105dB SNR 8-Channel Audio DAC 48-LQFP

Buy Now Datasheet
24BIT Digital-to-Analog Converter IC - 768-PCM1608KY/2KG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT Digital-to-Analog Converter IC
768-PCM1608KY/2KG4
24BIT Digital-to-Analog Converter IC 768-PCM1608KY/2KG4
IC DAC 24BIT SER 48-LQFP Product overview: PCM1608KY/2KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1608KY/2KG4 can be used for catalog matching and distributor lookup.

IC DAC 24BIT SER 48-LQFP Product overview: PCM1608KY/2KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1608KY/2KG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1608KY/2KG4
719891-PCM1608KY/2KG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1608KY/2KG4 719891-PCM1608KY/2KG4
Manufacturer: Texas Instruments Win Source Part Number: 719891-PCM1608KY/2KG 4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: LQFP48 Reference Date Code: 02+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 719891-PCM1608KY/2KG4
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: LQFP48
Reference Date Code: 02+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1608KY/2KG4 768-PCM1608KY/2KG4 719891-PCM1608KY/2KG4
Product Name PCM1608 105dB SNR 8-Channel Audio DAC 24BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1608KY/2KG4
Interface Type Serial, 5-WIRE
Unlock Full Specs
to access all available technical data

Similar Products

ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGET - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC0820CCV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1164168-AMC1336DWVR - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
5V SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type SOIC
Resolution 10 bits
View Details
5 suppliers