105dB SNR 8-Channel Audio DAC 48-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 026522-PCM1608KY/2K
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
105dB SNR 8-Channel Audio DAC 48-LQFP Product overview: PCM1608KY/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1608KY/2K can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PQFP48
IC DAC/AUDIO 24BIT 192K 48LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1608KY/2K | 026522-PCM1608KY/2K | 768-PCM1608KY/2K | PCM1608KY/2K | PCM1608KY/2K |
| Product Name | PCM1608 105dB SNR 8-Channel Audio DAC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1608KY/2K | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | I2S | Serial, 5-WIRE | Serial | ||
| Package Type | QFP; 48-LQFP (7x7) | LQFP | QFP; QFP48 | QFP | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Tape Reel; Bulk; Tape & Reel (TR),Bulk |