Texas Instruments PCM1606 103dB SNR 6-Channel Audio DAC PCM1606EG4

Description
103dB SNR 6-Channel Audio DAC 20-SSOP -25 to 85
Request a Quote Datasheet
Description
103dB SNR 6-Channel Audio DAC 20-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1606 103dB SNR 6-Channel Audio DAC - PCM1606EG4 - Texas Instruments
Dallas, TX, United States
PCM1606 103dB SNR 6-Channel Audio DAC
PCM1606EG4
PCM1606 103dB SNR 6-Channel Audio DAC PCM1606EG4
103dB SNR 6-Channel Audio DAC 20-SSOP -25 to 85

103dB SNR 6-Channel Audio DAC 20-SSOP -25 to 85

Buy Now Datasheet
Singapore, Singapore
192kHz SSOP Digital-to-Analog Converter IC
768-PCM1606EG4
192kHz SSOP Digital-to-Analog Converter IC 768-PCM1606EG4
24-Bit 192kHz 6Ch Serial Audio DAC IC, SSOP Product overview: PCM1606EG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 192kHz, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1606EG4 can be used for catalog matching and distributor lookup.

24-Bit 192kHz 6Ch Serial Audio DAC IC, SSOP Product overview: PCM1606EG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 192kHz, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1606EG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1606EG4
1236349-PCM1606EG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1606EG4 1236349-PCM1606EG4
Manufacturer: Texas Instruments Win Source Part Number: 1236349-PCM1606EG4 Packaging: Tube Type: DAC, Audio Operating Temperature Range: -25°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 5V Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Family Name: PCM1606 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): CS4362-KQZR; CS4362-KQZ; CS4362-KQ; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236349-PCM1606EG4
Packaging: Tube
Type: DAC, Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 5V
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Family Name: PCM1606
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): CS4362-KQZR; CS4362-KQZ; CS4362-KQ;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1606EG4 768-PCM1606EG4 1236349-PCM1606EG4
Product Name PCM1606 103dB SNR 6-Channel Audio DAC 192kHz SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1606EG4
Interface Type H/W Serial, 5-WIRE I2S
Package Type SSOP SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Operating Temperature -25 C (-13 F) -40 C (-40 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data