Texas Instruments PCM1606 103dB SNR 6-Channel Audio DAC PCM1606E

Description
103dB SNR 6-Channel Audio DAC 20-SSOP -25 to 85
Request a Quote Datasheet
Description
103dB SNR 6-Channel Audio DAC 20-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1606 103dB SNR 6-Channel Audio DAC - PCM1606E - Texas Instruments
Dallas, TX, United States
PCM1606 103dB SNR 6-Channel Audio DAC
PCM1606E
PCM1606 103dB SNR 6-Channel Audio DAC PCM1606E
103dB SNR 6-Channel Audio DAC 20-SSOP -25 to 85

103dB SNR 6-Channel Audio DAC 20-SSOP -25 to 85

Buy Now Datasheet
 - PCM1606E - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO20

D/A Converter, 1 Func, Serial Input Loading, PDSO20

Supplier's Site Datasheet
 - PCM1606E - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO20

D/A Converter, 1 Func, Serial Input Loading, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1606E
5V SSOP Digital-to-Analog Converter IC 768-PCM1606E
6-Ch 24-Bit Audio DAC, 103dB SNR, 192kS/s, Serial, 5V, SSOP Product overview: PCM1606E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1606E can be used for catalog matching and distributor lookup.

6-Ch 24-Bit Audio DAC, 103dB SNR, 192kS/s, Serial, 5V, SSOP Product overview: PCM1606E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1606E can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1606E
026521-PCM1606E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1606E 026521-PCM1606E
Manufacturer: Texas Instruments Win Source Part Number: 026521-PCM1606E Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 5V Sampling Rate: 200k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026521-PCM1606E
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1606E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1606E
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1606E
IC DAC/AUDIO 24BIT 200K 20SSOP

IC DAC/AUDIO 24BIT 200K 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1606E PCM1606E 768-PCM1606E 026521-PCM1606E PCM1606E
Product Name PCM1606 103dB SNR 6-Channel Audio DAC 5V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1606E Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W Serial Serial, 5-WIRE I2S
Package Type SSOP SOP; SSOP; SSOP20 SSOP SOP; SSOP; 20-SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers