Texas Instruments High-Performance Analog Digital-to-Analog Converter IC PCM1604PT

Description
D/A Converter, 1 Func, Serial Input Loading, PQFP48
Request a Quote Datasheet
Description
D/A Converter, 1 Func, Serial Input Loading, PQFP48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PCM1604PT - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PQFP48

D/A Converter, 1 Func, Serial Input Loading, PQFP48

Supplier's Site Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
768-PCM1604PT
Digital-to-Analog Converter IC 768-PCM1604PT
SERIAL INPUT LOADING, 24-BIT DAC, PQFP48, GREEN, LQFP-48 Product overview: PCM1604PT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1604PT can be used for catalog matching and distributor lookup.

SERIAL INPUT LOADING, 24-BIT DAC, PQFP48, GREEN, LQFP-48 Product overview: PCM1604PT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1604PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1604PT
1086982-PCM1604PT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1604PT 1086982-PCM1604PT
Manufacturer: Texas Instruments Win Source Part Number: 1086982-PCM1604PT Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 200k Alternative Parts (Cross-Reference): CS4365-DQZR; PCM1604PTRG4; PCM1604PTG4; PCM1604PT; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1086982-PCM1604PT
Packaging: Tray
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): CS4365-DQZR; PCM1604PTRG4; PCM1604PTG4; PCM1604PT;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1604PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1604PT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1604PT
IC DAC/AUDIO 24BIT 200K 48LQFP

IC DAC/AUDIO 24BIT 200K 48LQFP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1604PT 768-PCM1604PT 1086982-PCM1604PT PCM1604PT
Product Name Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1604PT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial, 5-WIRE I2S
Package Type QFP; QFP48 LQFP QFP; 48-LQFP (7x7) QFP
Packing Method Tray Tray Bulk; Bulk
Unlock Full Specs
to access all available technical data