Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1602Y PCM1602Y

Description
Manufacturer: Texas Instruments Win Source Part Number: 143461-PCM1602Y Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Temperature Range - Operating: -25°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143461-PCM1602Y Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Temperature Range - Operating: -25°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1602Y
143461-PCM1602Y
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1602Y 143461-PCM1602Y
Manufacturer: Texas Instruments Win Source Part Number: 143461-PCM1602Y Packaging: Tray Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Temperature Range - Operating: -25°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 143461-PCM1602Y
Packaging: Tray
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PCM1602Y - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 400us Settling Time, PQFP48

D/A Converter, 1 Func, Serial Input Loading, 400us Settling Time, PQFP48

Supplier's Site Datasheet
Singapore, Singapore
5V Digital-to-Analog Converter IC
768-PCM1602Y
5V Digital-to-Analog Converter IC 768-PCM1602Y
24-Bit 6-Ch DAC, 192kS/s, Serial, 5V, LQFP, 100dB SNR Product overview: PCM1602Y from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1602Y can be used for catalog matching and distributor lookup.

24-Bit 6-Ch DAC, 192kS/s, Serial, 5V, LQFP, 100dB SNR Product overview: PCM1602Y from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1602Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC 24BIT 192KHZ 6CH DAC 48-LQFP - 815-PCM1602Y - Utmel Electronic Limited
Hong Kong, China
IC 24BIT 192KHZ 6CH DAC 48-LQFP
815-PCM1602Y
IC 24BIT 192KHZ 6CH DAC 48-LQFP 815-PCM1602Y
IC 24BIT 192KHZ 6CH DAC 48-LQFP

IC 24BIT 192KHZ 6CH DAC 48-LQFP

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1602Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1602Y
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1602Y
IC DAC/AUDIO 24BIT 192K 48LQFP

IC DAC/AUDIO 24BIT 192K 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 143461-PCM1602Y PCM1602Y 768-PCM1602Y 815-PCM1602Y PCM1602Y
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1602Y 5V Digital-to-Analog Converter IC IC 24BIT 192KHZ 6CH DAC 48-LQFP Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2S Serial Serial, 5-WIRE Serial; I2S
Package Type QFP; 48-LQFP (7x7) QFP; QFP48 LQFP QFP; 48-LQFP QFP
Packing Method Tray Tray Tape Reel; Tray Tray; Tray,Tray
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Sample Rate 192 kSamples/Sec
Unlock Full Specs
to access all available technical data