Texas Instruments High-Performance Analog Digital-to-Analog Converter IC PCM1602KY/2K

Description
D/A Converter, 1 Func, Serial Input Loading, 400us Settling Time, PQFP48
Request a Quote Datasheet
Description
D/A Converter, 1 Func, Serial Input Loading, 400us Settling Time, PQFP48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PCM1602KY/2K - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 400us Settling Time, PQFP48

D/A Converter, 1 Func, Serial Input Loading, 400us Settling Time, PQFP48

Supplier's Site Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
768-PCM1602KY/2K
Digital-to-Analog Converter IC 768-PCM1602KY/2K
SERIAL INPUT LOADING, 400us SETTLING TIME, 24-BIT DAC, PQFP48, GREEN, PLASTIC, LQFP-48 Product overview: PCM1602KY/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1602KY/2K can be used for catalog matching and distributor lookup.

SERIAL INPUT LOADING, 400us SETTLING TIME, 24-BIT DAC, PQFP48, GREEN, PLASTIC, LQFP-48 Product overview: PCM1602KY/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1602KY/2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1602KY/2K
119219-PCM1602KY/2K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1602KY/2K 119219-PCM1602KY/2K
Manufacturer: Texas Instruments Win Source Part Number: 119219-PCM1602KY/2K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119219-PCM1602KY/2K
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1602KY/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1602KY/2K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1602KY/2K
IC DAC/AUDIO 24BIT 192K 48LQFP

IC DAC/AUDIO 24BIT 192K 48LQFP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1602KY/2K 768-PCM1602KY/2K 119219-PCM1602KY/2K PCM1602KY/2K
Product Name Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1602KY/2K Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial, 5-WIRE I2S
Package Type QFP; QFP48 LQFP QFP; 48-LQFP (7x7) QFP
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Bulk; Bulk
Unlock Full Specs
to access all available technical data