The PCM1601Y is a 24-bit, 96kHz sampling, 6-channel digital-to-analog converter (DAC) from Quarktwin Technology Ltd. It features a CMOS monolithic integrated circuit design and is available in a 48-lead MQFP package. The device utilizes an enhanced multi-level delta-sigma architecture, providing high signal-to-noise performance with a typical dynamic range of 105 dB and a signal-to-noise ratio of 104 dB. The PCM1601Y supports a wide range of audio data formats, including standard, I¬=S, and left-justified formats, and can accept audio data lengths of 16 to 24 bits. It operates with sampling frequencies from 10 kHz to 100 kHz and offers user-programmable functions such as digital attenuation, soft mute, and digital filter roll-off options. The device requires dual supply operation with +5V for analog and +3.3V for digital, and it is designed to be compatible with TTL logic levels. This DAC is suitable for applications in integrated audio/video receivers, DVD players, HDTV receivers, car audio systems, and digital audio workstations, making it a versatile choice for high-quality audio processing in various electronic projects.
SERIAL INPUT LOADING, 24-BIT DAC, PQFP48, MQFP-48 Product overview: PCM1601Y from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1601Y can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PQFP48
Manufacturer: Texas Instruments
Win Source Part Number: 045649-PCM1601Y
Packaging: Tray
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-MQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-PCM1601Y | PCM1601Y | 045649-PCM1601Y |
| Product Name | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1601Y | |
| Interface Type | Serial | Serial | I2S |
| Package Type | BQFP | QFP; MQFP48 | QFP; 48-MQFP (12x12) |
| Dissipation | 409 milliwatts |