Manufacturer: Texas Instruments
Win Source Part Number: 119579-PCM1600Y/2K
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
SERIAL INPUT LOADING, 24-BIT DAC, PQFP48, GREEN, LQFP-48 Product overview: PCM1600Y/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1600Y/2K can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 119579-PCM1600Y/2K | 768-PCM1600Y/2K |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1600Y/2K | Digital-to-Analog Converter IC |
| Interface Type | I2S | Serial, 5-WIRE |
| Package Type | QFP; 48-LQFP (7x7) | LQFP |
| Packing Method | Tape Reel; Reel - TR |