The Texas Instruments PCI7411ZHK is a single-socket UltraMedia PC Card controller with an integrated IEEE 1394a-2000 Open HCI host controller and PHY, and flash media controller, packaged in a 288-pin BGA (MICROSTAR) with an operating temperature range of 0 to 70°C. It supports PC Card and CardBus with hot insertion and removal, complies with PCI Local Bus Specification Revision 2.3 and ACPI Specification 2.0, and provides two 1394a-2000-compliant
Integrated single-socket UltraMedia PC Card controller, IEEE 1394 open HCI host controller and PHY, 288-BGA MICROSTAR 0 to 70 Product overview: PCI7411ZHK from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-PCI7411ZHK can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-PCI7411ZHK |
| Product Name | BGA Memory IC and Storage Component |
| Package Type | BGA; LFBGA |