Texas Instruments High-Performance Analog Specialized ICs PCI4510AGHK

Description
PCI CardBus Controller 209-BGA MICROSTAR (16x16)
Request a Quote
Description
PCI CardBus Controller 209-BGA MICROSTAR (16x16)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCI4510AGHK is an integrated single-socket PC Card controller that includes an IEEE 1394 open host controller link-layer controller (LLC) and a two-port 1394 PHY. It is compliant with multiple specifications, including PCI Local Bus Specification, PCI Bus Power Management Interface, and IEEE Std 1394a-2000. This device supports both 16-bit and CardBus PC Cards, operating at 3.3V or 5V, and allows for hot insertion and removal. The PCI4510AGHK features two 1394 ports capable of data transfer rates of 100M, 200M, and 400M bits/s. It incorporates advanced power management features suitable for battery-operated applications, including automatic device power down and ultralow-power sleep mode. The device also supports PCI burst transfers and has deep FIFOs to manage large host latencies effectively. With programmable multifunction terminals and a serial ROM interface for subsystem identification, the PCI4510AGHK is designed for high-performance applications requiring reliable data throughput and power efficiency. It is packaged in a 209-pin BGA format, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The PCI4510AGHK is an integrated single-socket PC Card controller that includes an IEEE 1394 open host controller link-layer controller (LLC) and a two-port 1394 PHY. It is compliant with multiple specifications, including PCI Local Bus Specification, PCI Bus Power Management Interface, and IEEE Std 1394a-2000. This device supports both 16-bit and CardBus PC Cards, operating at 3.3V or 5V, and allows for hot insertion and removal. The PCI4510AGHK features two 1394 ports capable of data transfer rates of 100M, 200M, and 400M bits/s. It incorporates advanced power management features suitable for battery-operated applications, including automatic device power down and ultralow-power sleep mode. The device also supports PCI burst transfers and has deep FIFOs to manage large host latencies effectively. With programmable multifunction terminals and a serial ROM interface for subsystem identification, the PCI4510AGHK is designed for high-performance applications requiring reliable data throughput and power efficiency. It is packaged in a 209-pin BGA format, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - PCI4510AGHK-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
PCI4510AGHK-ND
Specialized ICs PCI4510AGHK-ND
PCI CardBus Controller 209-BGA MICROSTAR (16x16)

PCI CardBus Controller 209-BGA MICROSTAR (16x16)

Buy Now Datasheet
Specialized ICs - PCI4510AGHK - 061273-PCI4510AGHK - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - PCI4510AGHK
061273-PCI4510AGHK
Specialized ICs - PCI4510AGHK 061273-PCI4510AGHK
Manufacturer: Texas Instruments Win Source Part Number: 061273-PCI4510AGHK Packaging: Tray Type: PCI CardBus Controller Applications: High-Volume PC Applications Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 209-BGA MICROSTAR (16x16) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061273-PCI4510AGHK
Packaging: Tray
Type: PCI CardBus Controller
Applications: High-Volume PC Applications
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 209-BGA MICROSTAR (16x16)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized ICs - PCI4510AGHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
PCI4510AGHK
Specialized ICs PCI4510AGHK
PCI CardBus Controller 209-BGA MICROSTAR (16x16)

PCI CardBus Controller 209-BGA MICROSTAR (16x16)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number PCI4510AGHK-ND 061273-PCI4510AGHK PCI4510AGHK
Product Name Specialized ICs Specialized ICs - PCI4510AGHK Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - LSL-120B - Quarktwin Technology Ltd.
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Helical Plain Bend -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
View Details
Sensor Accessory - 69130885 - Radwell International
Linemaster Switch Corporation
View Details