The Texas Instruments PCI4451 is an integrated dual-socket PC Card controller and IEEE 1394 Open HCI host controller, designed for bridging PCI bus communications with PC Card and CardBus devices and supporting IEEE 1394 data transfer at 100, 200, and 400 Mbits/second. It is packaged in a 257-terminal MicroStar BGA and supports mixed 5-V and 3.3-V PCCard16 and CardBus cards with hot insertion and removal. The device is compliant with PCI Local Bus Specification Revision 2.2, ACPI 1.0, and the 1997 PC Card Standard, and includes features such as distributed DMA, serialized IRQ, and programmable multifunction terminals. It incorporates an internally buffered zoomed video path and is compatible with the Intel 82365SL-DF register set. The PCI4451GJG variant is obsolete and no longer in production.
IC INTEGRATED PC CARD 257-BGA Product overview: PCI4451GJG from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-PCI4451GJG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-PCI4451GJG |
| Product Name | BGA Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |