Manufacturer: Texas Instruments
Win Source Part Number: 1236297-PCI2060ZHK
Packaging: Tray
Package: 257-LFBGA
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: PCI
Family Name: PCI2060
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 257-BGA MICROSTAR (16x16)
Alternative Parts (Cross-Reference): TSI350-66CQ; PI7C8148BNJ; PI7C8148BNJE;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1236297-PCI2060ZHK |
| Product Name | Electrical Parts - PCI2060ZHK |