The PCI1410PGE is a PCI-to-PC Card controller designed to support a single PC Card socket compliant with the 1997 PC Card Standard, enabling communication between PCI and 16-bit or CardBus PC Cards operating at 3.3 V or 5 V. It is housed in a 144-terminal low-profile QFP package and features a 3.3-V core logic with universal PCI interface compatibility, burst transfer capability, and support for hot insertion and removal. The device is register-compatible with the Intel 82365SL-DF and 82365SL controllers and provides multiple interrupt signaling options, socket activity LED outputs, and a serial EEPROM interface for subsystem identification. It supports pipelined architecture for sustained throughput exceeding 130 Mbps and operates with low power consumption using advanced CMOS technology. This part is obsolete and not recommended for new designs.
PC Card Controller 144-LQFP 0 to 70 Product overview: PCI1410PGE from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-PCI1410PGE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-PCI1410PGE |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |