Texas Instruments Interface - Interface - I/O Expanders - PCF8575PWR PCF8575PWR

Description
PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output
Request a Quote Datasheet
Description
PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PCF8575PWR - Rochester Electronics
Newburyport, MA, United States
PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output

PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output

Supplier's Site Datasheet
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8575PWR
026504-PCF8575PWR
Interface - Interface - I/O Expanders - PCF8575PWR 026504-PCF8575PWR
Manufacturer: Texas Instruments Win Source Part Number: 026504-PCF8575PWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026504-PCF8575PWR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
I/O Expanders - PCF8575PWR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCF8575PWR
I/O Expanders PCF8575PWR
IC I/O EXPANDER I2C 16B 24TSSOP

IC I/O EXPANDER I2C 16B 24TSSOP

Supplier's Site Datasheet
Interface - I/O Expanders - PCF8575PWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCF8575PWR
Interface - I/O Expanders PCF8575PWR
IC I/O EXPANDER I2C 16B 24TSSOP

IC I/O EXPANDER I2C 16B 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders Bus Expanders Bus Expanders
Product Number PCF8575PWR 026504-PCF8575PWR PCF8575PWR PCF8575PWR
Product Name Interface - Interface - I/O Expanders - PCF8575PWR I/O Expanders Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x48 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 48
View Details
PCIe-to-PCI Expansion System - PCES-8581-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Interface - I/O Expanders - MCP23S08-E/ML - Lingto Electronic Limited
Specs
Bus Protocols SPI
View Details