Texas Instruments High-Performance Analog Interface - Interface - I/O Expanders - PCF8575CRGER PCF8575CRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1086927-PCF8575CRGER Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1086927-PCF8575CRGER Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8575CRGER
1086927-PCF8575CRGER
Interface - Interface - I/O Expanders - PCF8575CRGER 1086927-PCF8575CRGER
Manufacturer: Texas Instruments Win Source Part Number: 1086927-PCF8575CRGER Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1086927-PCF8575CRGER
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - PCF8575CRGER - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCF8575CRGER
Interface - I/O Expanders PCF8575CRGER
IC I/O EXPANDER I2C 16B 24VQFN

IC I/O EXPANDER I2C 16B 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1086927-PCF8575CRGER PCF8575CRGER
Product Name Interface - Interface - I/O Expanders - PCF8575CRGER Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x36 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details
PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details