Texas Instruments High-Performance Analog Interface - Interface - I/O Expanders - PCF8575CDBR PCF8575CDBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 026501-PCF8575CDBR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026501-PCF8575CDBR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8575CDBR
026501-PCF8575CDBR
Interface - Interface - I/O Expanders - PCF8575CDBR 026501-PCF8575CDBR
Manufacturer: Texas Instruments Win Source Part Number: 026501-PCF8575CDBR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026501-PCF8575CDBR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - I/O Expanders - PCF8575CDBR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCF8575CDBR
Interface - I/O Expanders PCF8575CDBR
IC I/O EXPANDER I2C 16B 24SSOP

IC I/O EXPANDER I2C 16B 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 026501-PCF8575CDBR PCF8575CDBR
Product Name Interface - Interface - I/O Expanders - PCF8575CDBR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 2x24 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
PCI Express Control of PXI Express - PCIe-PXIe-8638 - ADLINK Technology Inc.
Specs
Bus Protocols PXI Express
View Details