Texas Instruments Interface - Interface - I/O Expanders - PCF8574PWR PCF8574PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 026498-PCF8574PWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Alternative Parts (Cross-Reference): PCF8574ATDK; PCF8574ATS/3,118; PCF8574ATS/F3-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026498-PCF8574PWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Alternative Parts (Cross-Reference): PCF8574ATDK; PCF8574ATS/3,118; PCF8574ATS/F3-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCF8574PWR - 026498-PCF8574PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574PWR
026498-PCF8574PWR
Interface - Interface - I/O Expanders - PCF8574PWR 026498-PCF8574PWR
Manufacturer: Texas Instruments Win Source Part Number: 026498-PCF8574PWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Alternative Parts (Cross-Reference): PCF8574ATDK; PCF8574ATS/3,118; PCF8574ATS/F3-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026498-PCF8574PWR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Family Name: PCF8574
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.5 V to 6 V
Max Frequency: 100kHz
Alternative Parts (Cross-Reference): PCF8574ATDK; PCF8574ATS/3,118; PCF8574ATS/F3-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - PCF8574PWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCF8574PWR
Interface - I/O Expanders PCF8574PWR
IC I/O EXPANDER I2C 8B 20TSSOP

IC I/O EXPANDER I2C 8B 20TSSOP

Supplier's Site Datasheet
I/O Expanders PCF8574PWR
PCF8574PWR

PCF8574PWR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bus Expanders Bus Expanders Bus Expanders
Product Number 026498-PCF8574PWR PCF8574PWR PCF8574PWR
Product Name Interface - Interface - I/O Expanders - PCF8574PWR Interface - I/O Expanders I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCF8574APW - Lingto Electronic Limited
Specs
Bus Protocols I²C
View Details
SAS Expander - 3x48 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 48
View Details
PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details