Texas Instruments High-Performance Analog Interface - Interface - I/O Expanders - PCF8574DWR PCF8574DWR

Description
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus
Request a Quote Datasheet
Description
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PCF8574DWR - Rochester Electronics
Newburyport, MA, United States
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus

PCF8574 Remote 8-Bit I/O Expander for I2C-Bus

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - PCF8574DWR - 026497-PCF8574DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574DWR
026497-PCF8574DWR
Interface - Interface - I/O Expanders - PCF8574DWR 026497-PCF8574DWR
Manufacturer: Texas Instruments Win Source Part Number: 026497-PCF8574DWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026497-PCF8574DWR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.5 V to 6 V
Max Frequency: 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
I/O Expanders PCF8574DWR
PCF8574DWR

PCF8574DWR

Supplier's Site Datasheet
Interface - I/O Expanders - PCF8574DWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCF8574DWR
Interface - I/O Expanders PCF8574DWR
IC I/O EXPANDER I2C 8B 16SOIC

IC I/O EXPANDER I2C 8B 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders Bus Expanders Bus Expanders
Product Number PCF8574DWR 026497-PCF8574DWR PCF8574DWR PCF8574DWR
Product Name Interface - Interface - I/O Expanders - PCF8574DWR I/O Expanders Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
Interface - I/O Expanders - MCP23S08-E/ML - Lingto Electronic Limited
Specs
Bus Protocols SPI
View Details
SAS Expander - 3x28R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 28
View Details