IC, 8-BIT EXPANDER; Logic Device Type:Expander, Bidirectional; Logic Family / Base Number:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Logic IC Family:-; Logic IC Base Number:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ7926 |
| Product Name | Ic, 8-Bit Expander; Logic Device Type Texas Instruments |