Texas Instruments Interface - Interface - I/O Expanders - PCF8574APWR PCF8574APWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 026495-PCF8574APWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Alternative Parts (Cross-Reference): PCF8574TS/F3,112; PCF8574TS/F3-T; PCF8574TS/3,112; Introduction Date: October 25, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026495-PCF8574APWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Alternative Parts (Cross-Reference): PCF8574TS/F3,112; PCF8574TS/F3-T; PCF8574TS/3,112; Introduction Date: October 25, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCF8574APWR - 026495-PCF8574APWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574APWR
026495-PCF8574APWR
Interface - Interface - I/O Expanders - PCF8574APWR 026495-PCF8574APWR
Manufacturer: Texas Instruments Win Source Part Number: 026495-PCF8574APWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Alternative Parts (Cross-Reference): PCF8574TS/F3,112; PCF8574TS/F3-T; PCF8574TS/3,112; Introduction Date: October 25, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026495-PCF8574APWR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Family Name: PCF8574A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.5 V to 6 V
Max Frequency: 100kHz
Alternative Parts (Cross-Reference): PCF8574TS/F3,112; PCF8574TS/F3-T; PCF8574TS/3,112;
Introduction Date: October 25, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - PCF8574APWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCF8574APWR
Interface - I/O Expanders PCF8574APWR
IC I/O EXPANDER I2C 8B 20TSSOP

IC I/O EXPANDER I2C 8B 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 026495-PCF8574APWR PCF8574APWR
Product Name Interface - Interface - I/O Expanders - PCF8574APWR Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCA9554ADB - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
SAS Expander - 3x48 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 48
View Details
PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details