Texas Instruments Interface - Interface - I/O Expanders - PCF8574ADWRG4 PCF8574ADWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1236223-PCF8574ADWRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Number of I/O: 8 Part Status: Obsolete(EOL) Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 100kHz Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): PCF8574T/3; PCF8574ADWRG4; PCF8574ADWRE4; PCF8574DWRG4; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1236223-PCF8574ADWRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Number of I/O: 8 Part Status: Obsolete(EOL) Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 100kHz Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): PCF8574T/3; PCF8574ADWRG4; PCF8574ADWRE4; PCF8574DWRG4; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCF8574ADWRG4 - 1236223-PCF8574ADWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574ADWRG4
1236223-PCF8574ADWRG4
Interface - Interface - I/O Expanders - PCF8574ADWRG4 1236223-PCF8574ADWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1236223-PCF8574ADWRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Number of I/O: 8 Part Status: Obsolete(EOL) Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 100kHz Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): PCF8574T/3; PCF8574ADWRG4; PCF8574ADWRE4; PCF8574DWRG4; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236223-PCF8574ADWRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.5 V ~ 6 V
Interface: I2C
Number of I/O: 8
Part Status: Obsolete(EOL)
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 100kHz
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): PCF8574T/3; PCF8574ADWRG4; PCF8574ADWRE4; PCF8574DWRG4;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - I/O Expanders - PCF8574ADWRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCF8574ADWRG4
Interface - I/O Expanders PCF8574ADWRG4
IC I/O EXPANDER I2C 8B 16SOIC

IC I/O EXPANDER I2C 8B 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1236223-PCF8574ADWRG4 PCF8574ADWRG4
Product Name Interface - Interface - I/O Expanders - PCF8574ADWRG4 Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
Interface - I/O Expanders - MCP25050-I/P - Lingto Electronic Limited
Specs
Bus Protocols CAN V2.0b
View Details