Texas Instruments Integrated Circuits(ICs) PCA9557PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 092188-PCA9557PW Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 16-TSSOP Standard Package: 90 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA 25mA Interrupt Output: No Family Name: PCA9557 Alternative Parts (Cross-Reference): CAT9557YI-GT2; PCA9557PWRG4; PCA9557PWTG4; Introduction Date: December 12, 2001 ECCN: EAR99 Country of Origin: Philippines, Thailand, China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 092188-PCA9557PW Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 16-TSSOP Standard Package: 90 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA 25mA Interrupt Output: No Family Name: PCA9557 Alternative Parts (Cross-Reference): CAT9557YI-GT2; PCA9557PWRG4; PCA9557PWTG4; Introduction Date: December 12, 2001 ECCN: EAR99 Country of Origin: Philippines, Thailand, China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 092188-PCA9557PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
092188-PCA9557PW
Integrated Circuits(ICs) 092188-PCA9557PW
Manufacturer: Texas Instruments Win Source Part Number: 092188-PCA9557PW Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 16-TSSOP Standard Package: 90 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA 25mA Interrupt Output: No Family Name: PCA9557 Alternative Parts (Cross-Reference): CAT9557YI-GT2; PCA9557PWRG4; PCA9557PWTG4; Introduction Date: December 12, 2001 ECCN: EAR99 Country of Origin: Philippines, Thailand, China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 092188-PCA9557PW
Category: Integrated Circuits(ICs)
Family: Interface - I/O Expanders
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 16-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 16-TSSOP
Standard Package: 90
Catalog: I²C I/O Expanders
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Frequency - Clock: 400kHz
Interface: I²C SMBus
Number of I/O: 8
Current - Output Source/Sink: 10mA 25mA
Interrupt Output: No
Family Name: PCA9557
Alternative Parts (Cross-Reference): CAT9557YI-GT2; PCA9557PWRG4; PCA9557PWTG4;
Introduction Date: December 12, 2001
ECCN: EAR99
Country of Origin: Philippines, Thailand, China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now
Interface - I/O Expanders - PCA9557PW - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9557PW
Interface - I/O Expanders PCA9557PW
IC I/O EXPANDER I2C 8B 16TSSOP

IC I/O EXPANDER I2C 8B 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 092188-PCA9557PW PCA9557PW
Product Name Integrated Circuits(ICs) Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x36 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details
PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details